Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805G225MXQTW1BC

Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805G225MXQTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805G225MXQTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X5R 0805

CAP CER 2.2UF 10V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805G225MXQTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X5R 0805

CAP CER 2.2UF 10V X5R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805G225MXQTW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805G225MXQTW1BC
Capacitors - Ceramic Capacitors VJ0805G225MXQTW1BC
CAP CER 2.2UF 10V X5R 0805

CAP CER 2.2UF 10V X5R 0805

Supplier's Site
Ceramic Capacitors - VJ0805G225MXQTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805G225MXQTW1BC
Ceramic Capacitors VJ0805G225MXQTW1BC
CAP CER 2.2UF 10V X5R 0805

CAP CER 2.2UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805G225MXQTW1BCTR-ND 720-VJ0805G225MXQTW1BCDKR-ND VJ0805G225MXQTW1BC VJ0805G225MXQTW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers