Vishay Precision Group Ceramic Capacitors VJ0805D561KXBAJ

Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1354-6-ND
Ceramic Capacitors 720-1354-6-ND
560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1354-1-ND
Ceramic Capacitors 720-1354-1-ND
560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1354-2-ND
Ceramic Capacitors 720-1354-2-ND
560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

560pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 560Pf, 100V, C0G/np0, 0805; Capacitance Vishay - 24W7913 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 100V, C0G/np0, 0805; Capacitance Vishay
24W7913
Ceramic Capacitor, 560Pf, 100V, C0G/np0, 0805; Capacitance Vishay 24W7913
CERAMIC CAPACITOR, 560PF, 100V, C0G/NP0, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 100V, C0G/NP0, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1354-6-ND 720-1354-1-ND 24W7913
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 560Pf, 100V, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details