Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D511GXXAJ

Description
510pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
510pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805D511GXXAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805D511GXXAJ-ND
Ceramic Capacitors VJ0805D511GXXAJ-ND
510pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

510pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0805D511GXXAJ-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F627 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details