Vishay Precision Group Ceramic Capacitors VJ0805D301KXPAJ

Description
300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1350-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1350-1-ND
Ceramic Capacitors 720-1350-1-ND
300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1350-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1350-2-ND
Ceramic Capacitors 720-1350-2-ND
300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1350-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1350-6-ND
Ceramic Capacitors 720-1350-6-ND
300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 300Pf, 250V, 0805; Capacitance Vishay - 83AH3483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Pf, 250V, 0805; Capacitance Vishay
83AH3483
Cap, 300Pf, 250V, 0805; Capacitance Vishay 83AH3483
CAP, 300PF, 250V, 0805; Capacitance:300pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 300PF, 250V, 0805; Capacitance:300pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 300Pf, 250V, 0805; Capacitance Vishay - 58Y0159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Pf, 250V, 0805; Capacitance Vishay
58Y0159
Cap, 300Pf, 250V, 0805; Capacitance Vishay 58Y0159
CAP, 300PF, 250V, 0805; Capacitance:300pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 300PF, 250V, 0805; Capacitance:300pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1350-1-ND 720-1350-6-ND 83AH3483
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 300Pf, 250V, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details