Vishay Precision Group SMD 270pF 250V Capacitor VJ0805D271KXPAJ

Description
270pF 250V C0G 10% MLCC Capacitor 0805 SMD Product overview: VJ0805D271KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D271KXPAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270pF 250V C0G 10% MLCC Capacitor 0805 SMD Product overview: VJ0805D271KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D271KXPAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270pF 250V Capacitor
60-VJ0805D271KXPAJ
SMD 270pF 250V Capacitor 60-VJ0805D271KXPAJ
270pF 250V C0G 10% MLCC Capacitor 0805 SMD Product overview: VJ0805D271KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D271KXPAJ can be used for catalog matching and distributor lookup.

270pF 250V C0G 10% MLCC Capacitor 0805 SMD Product overview: VJ0805D271KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D271KXPAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1349-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1349-6-ND
Ceramic Capacitors 720-1349-6-ND
270pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1349-1-ND
Ceramic Capacitors 720-1349-1-ND
270pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1349-2-ND
Ceramic Capacitors 720-1349-2-ND
270pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 270Pf, 250V, C0G/np0, 0805; Capacitance Vishay - 24W7908 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 250V, C0G/np0, 0805; Capacitance Vishay
24W7908
Ceramic Capacitor, 270Pf, 250V, C0G/np0, 0805; Capacitance Vishay 24W7908
CERAMIC CAPACITOR, 270PF, 250V, C0G/NP0, 0805; Capacitance:270pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 250V, C0G/NP0, 0805; Capacitance:270pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site
Cap, 270Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay - 92AH6247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay
92AH6247
Cap, 270Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay 92AH6247
CAP, 270PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 270PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0805D271KXPAJ 720-1349-6-ND 720-1349-1-ND 24W7908 92AH6247
Product Name SMD 270pF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 270Pf, 250V, C0G/np0, 0805; Capacitance Vishay Cap, 270Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details