CAP CER 27PF 100V 0805 EPOXY
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | VJ0805D270KEBAT |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC, Epoxy |
| Technology | Film Capacitors |
| Applications | High Frequency; RF / Microwave |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |