Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors VJ0805D241KXPAJ

Description
Vishay VJ0805D241KXPAJ
Request a Quote Datasheet
Description
Vishay VJ0805D241KXPAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7880496 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880496
MLCCs - Multilayer Ceramic Capacitors 7880496
Vishay VJ0805D241KXPAJ

Vishay VJ0805D241KXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7880496P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880496P
MLCCs - Multilayer Ceramic Capacitors 7880496P
Vishay VJ0805D241KXPAJ

Vishay VJ0805D241KXPAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1730383 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1730383
MLCCs - Multilayer Ceramic Capacitors 1730383
Vishay VJ0805D241KXPAJ

Vishay VJ0805D241KXPAJ

Supplier's Site
Ceramic Capacitors - 720-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1348-1-ND
Ceramic Capacitors 720-1348-1-ND
240pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1348-2-ND
Ceramic Capacitors 720-1348-2-ND
240pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1348-6-ND
Ceramic Capacitors 720-1348-6-ND
240pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

240pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 240Pf, 250V, C0G/np0, 0805; Capacitance Vishay - 24W7907 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 240Pf, 250V, C0G/np0, 0805; Capacitance Vishay
24W7907
Ceramic Capacitor, 240Pf, 250V, C0G/np0, 0805; Capacitance Vishay 24W7907
CERAMIC CAPACITOR, 240PF, 250V, C0G/NP0, 0805; Capacitance:240pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 240PF, 250V, C0G/NP0, 0805; Capacitance:240pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7880496 7880496P 720-1348-1-ND 720-1348-6-ND 24W7907
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 240Pf, 250V, C0G/np0, 0805; Capacitance Vishay
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 2.40E-4 microF 2.40E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details