Vishay Precision Group Ceramic Capacitors VJ0805D221KXPAJ

Description
220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1347-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1347-1-ND
Ceramic Capacitors 720-1347-1-ND
220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1347-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1347-2-ND
Ceramic Capacitors 720-1347-2-ND
220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1347-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1347-6-ND
Ceramic Capacitors 720-1347-6-ND
220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay - 57Y9213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay
57Y9213
Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay 57Y9213
CAPACITOR, RF, 220PF, 250V, 0805; Capacitance:220pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 220PF, 250V, 0805; Capacitance:220pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay - 83AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay
83AH3482
Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay 83AH3482
CAPACITOR, RF, 220PF, 250V, 0805; Capacitance:220pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAPACITOR, RF, 220PF, 250V, 0805; Capacitance:220pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1347-1-ND 720-1347-6-ND 57Y9213
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 220Pf, 250V, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details