200pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
200pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
200pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Cap Ceramic 200pF 250V C0G 10% Pad SMD 0805 125°C Medical T/R Product overview: VJ0805D201KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D201KXPAJ can be used for catalog matching and distributor lookup.
Vishay VJ0805D201KXPAJ
Vishay VJ0805D201KXPAJ
CAP, 200PF, 250V, 0805; Capacitance:200pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes
CAP, 200PF, 250V, 0805; Capacitance:200pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes
CAP CER 200PF 250V C0G/NP0 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1346-2-ND | 720-1346-6-ND | 60-VJ0805D201KXPAJ | 2507690P | 83AH3481 | VJ0805D201KXPAJ |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 200pF 250V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Cap, 200Pf, 250V, 0805; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |