Vishay Intertechnology, Inc. SMD 1.2pF 250V 10pF Capacitor VJ0805D1R2BXPAJHT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.2pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R2BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R2BXPAJHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.2pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R2BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R2BXPAJHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.2pF 250V 10pF Capacitor
60-VJ0805D1R2BXPAJHT
SMD 1.2pF 250V 10pF Capacitor 60-VJ0805D1R2BXPAJHT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.2pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R2BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R2BXPAJHT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1.2pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R2BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R2BXPAJHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805D1R2BXPAJHT - 979520-VJ0805D1R2BXPAJHT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805D1R2BXPAJHT
979520-VJ0805D1R2BXPAJHT
Ceramic Capacitors - VJ0805D1R2BXPAJHT 979520-VJ0805D1R2BXPAJHT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979520-VJ0805D1R2BXP AJHT Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979520-VJ0805D1R2BXPAJHT
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VJ0805D1R2BXPAJHT 979520-VJ0805D1R2BXPAJHT
Product Name SMD 1.2pF 250V 10pF Capacitor Ceramic Capacitors - VJ0805D1R2BXPAJHT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers