Vishay Precision Group Ceramic Capacitors VJ0805D181KXPAJ

Description
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material. Low loss performance in systems up to the GHz range,High Frequency Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices Capacitance = 180pF Voltage = 250V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±10% Dimensions = 2 x 1.25 x 1.45mm Length = 2mm Depth = 1.25mm Height = 1.45mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7880480P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material. Low loss performance in systems up to the GHz range,High Frequency Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices Capacitance = 180pF Voltage = 250V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±10% Dimensions = 2 x 1.25 x 1.45mm Length = 2mm Depth = 1.25mm Height = 1.45mm Delivery on production packaging - Reel. This product is non-returnable.

The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 180pF
Voltage = 250V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7880480 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material. Low loss performance in systems up to the GHz range,High Frequency Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices Capacitance = 180pF Voltage = 250V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±10% Dimensions = 2 x 1.25 x 1.45mm Length = 2mm Depth = 1.25mm Height = 1.45mm

The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 180pF
Voltage = 250V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm

Supplier's Site
Ceramic Capacitors - 720-1345-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1345-2-ND
Ceramic Capacitors 720-1345-2-ND
180pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1345-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1345-1-ND
Ceramic Capacitors 720-1345-1-ND
180pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1345-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1345-6-ND
Ceramic Capacitors 720-1345-6-ND
180pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Cap, 180Pf, 250V, 0805; Capacitance Vishay - 57Y8371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 250V, 0805; Capacitance Vishay
57Y8371
Cap, 180Pf, 250V, 0805; Capacitance Vishay 57Y8371
CAP, 180PF, 250V, 0805; Capacitance:180pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 180PF, 250V, 0805; Capacitance:180pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 180Pf, 250V, C0G/np0, 0805; Capacitance Vishay - 24W7904 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 250V, C0G/np0, 0805; Capacitance Vishay
24W7904
Ceramic Capacitor, 180Pf, 250V, C0G/np0, 0805; Capacitance Vishay 24W7904
CERAMIC CAPACITOR, 180PF, 250V, C0G/NP0, 0805; Capacitance:180pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 250V, C0G/NP0, 0805; Capacitance:180pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7880480P 720-1345-2-ND 720-1345-6-ND 57Y8371 24W7904
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 180Pf, 250V, 0805; Capacitance Vishay Ceramic Capacitor, 180Pf, 250V, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Hard Start Kit - HHS-7E - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
SMD Multi-Layer Ceramic Capacitor - C Filters - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details