Vishay Precision Group Ceramic Capacitors VJ0805D151KXPAJ

Description
150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D151KXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D151KXPAJTR-ND
Ceramic Capacitors 720-VJ0805D151KXPAJTR-ND
150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D151KXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D151KXPAJCT-ND
Ceramic Capacitors 720-VJ0805D151KXPAJCT-ND
150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D151KXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D151KXPAJDKR-ND
Ceramic Capacitors 720-VJ0805D151KXPAJDKR-ND
150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 150pF 250V Capacitor
60-VJ0805D151KXPAJ
SMD 150pF 250V Capacitor 60-VJ0805D151KXPAJ
150pF 250V C0G 10% MLCC Capacitor 0805 SMD Product overview: VJ0805D151KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D151KXPAJ can be used for catalog matching and distributor lookup.

150pF 250V C0G 10% MLCC Capacitor 0805 SMD Product overview: VJ0805D151KXPAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D151KXPAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805D151KXPAJ - 759985-VJ0805D151KXPAJ - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805D151KXPAJ
759985-VJ0805D151KXPAJ
Ceramic Capacitors - VJ0805D151KXPAJ 759985-VJ0805D151KXPAJ
Manufacturer: Vishay Vitramon Win Source Part Number: 759985-VJ0805D151KXP AJ Series: VJ HIFREQ Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss Package: 0805 Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: VJ HIFREQ Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 0805J2500151KQT; 0805Y2500151KQT; 251R15S151KV4E; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Vitramon
Win Source Part Number: 759985-VJ0805D151KXPAJ
Series: VJ HIFREQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss
Package: 0805
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 150pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: VJ HIFREQ
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): 0805J2500151KQT; 0805Y2500151KQT; 251R15S151KV4E;
Introduction Date: February 01, 1990
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor, 150Pf, 250V, C0G/np0, 0805; Capacitance Vishay - 24W7902 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 250V, C0G/np0, 0805; Capacitance Vishay
24W7902
Ceramic Capacitor, 150Pf, 250V, C0G/np0, 0805; Capacitance Vishay 24W7902
CERAMIC CAPACITOR, 150PF, 250V, C0G/NP0, 0805; Capacitance:150pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 250V, C0G/NP0, 0805; Capacitance:150pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ0805D151KXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805D151KXPAJ
Ceramic Capacitors VJ0805D151KXPAJ
CAP CER 150PF 250V C0G/NP0 0805

CAP CER 150PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 150pF 250V C0G 10% HI FREQ - 877-VJ0805D151KXPAJ - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 150pF 250V C0G 10% HI FREQ
877-VJ0805D151KXPAJ
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 150pF 250V C0G 10% HI FREQ 877-VJ0805D151KXPAJ
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 150pF 250V C0G 10% HI FREQ

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 150pF 250V C0G 10% HI FREQ

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805D151KXPAJTR-ND 720-VJ0805D151KXPAJDKR-ND 60-VJ0805D151KXPAJ 759985-VJ0805D151KXPAJ 24W7902 VJ0805D151KXPAJ 877-VJ0805D151KXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors SMD 150pF 250V Capacitor Ceramic Capacitors - VJ0805D151KXPAJ Ceramic Capacitor, 150Pf, 250V, C0G/np0, 0805; Capacitance Vishay Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 150pF 250V C0G 10% HI FREQ
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details