Vishay Intertechnology, Inc. Ceramic Capacitors - VJ0805D151JXPAT VJ0805D151JXPAT

Description
Manufacturer: Vishay Win Source Part Number: 938666-VJ0805D151JXP AT Series: VJ HIFREQ Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0805 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938666-VJ0805D151JXP AT Series: VJ HIFREQ Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0805 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805D151JXPAT - 938666-VJ0805D151JXPAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805D151JXPAT
938666-VJ0805D151JXPAT
Ceramic Capacitors - VJ0805D151JXPAT 938666-VJ0805D151JXPAT
Manufacturer: Vishay Win Source Part Number: 938666-VJ0805D151JXP AT Series: VJ HIFREQ Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0805 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8532.24.0020

Manufacturer: Vishay
Win Source Part Number: 938666-VJ0805D151JXPAT
Series: VJ HIFREQ
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0805
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - VJ0805D151JXPAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805D151JXPAT-ND
Ceramic Capacitors VJ0805D151JXPAT-ND
150pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
SMD 150pF 250V Capacitor - 60-VJ0805D151JXPAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150pF 250V Capacitor
60-VJ0805D151JXPAT
SMD 150pF 250V Capacitor 60-VJ0805D151JXPAT
Cap Ceramic 150pF 250V C0G 5% Pad SMD 0805 125°C Medical T/R Product overview: VJ0805D151JXPAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D151JXPAT can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 250V C0G 5% Pad SMD 0805 125°C Medical T/R Product overview: VJ0805D151JXPAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D151JXPAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805D151JXPAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805D151JXPAT
Ceramic Capacitors VJ0805D151JXPAT
CAP CER 150PF 250V C0G/NP0 0805

CAP CER 150PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 938666-VJ0805D151JXPAT VJ0805D151JXPAT-ND 60-VJ0805D151JXPAT VJ0805D151JXPAT
Product Name Ceramic Capacitors - VJ0805D151JXPAT Ceramic Capacitors SMD 150pF 250V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M20U473M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details