Vishay Precision Group Ceramic Capacitors VJ0805D121KXPAJ

Description
120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D121KXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D121KXPAJTR-ND
Ceramic Capacitors 720-VJ0805D121KXPAJTR-ND
120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D121KXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D121KXPAJDKR-ND
Ceramic Capacitors 720-VJ0805D121KXPAJDKR-ND
120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D121KXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D121KXPAJCT-ND
Ceramic Capacitors 720-VJ0805D121KXPAJCT-ND
120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 120Pf, 250V, 0805; Capacitance Vishay - 57Y7697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 250V, 0805; Capacitance Vishay
57Y7697
Cap, 120Pf, 250V, 0805; Capacitance Vishay 57Y7697
CAP, 120PF, 250V, 0805; Capacitance:120pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 120PF, 250V, 0805; Capacitance:120pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 250V, 0805; Capacitance Vishay - 83AH3479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 250V, 0805; Capacitance Vishay
83AH3479
Cap, 120Pf, 250V, 0805; Capacitance Vishay 83AH3479
CAP, 120PF, 250V, 0805; Capacitance:120pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 120PF, 250V, 0805; Capacitance:120pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805D121KXPAJTR-ND 720-VJ0805D121KXPAJDKR-ND 57Y7697
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 250V, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers