1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Vishay VJ0805D102KXAAJ
Vishay VJ0805D102KXAAJ
CAP, 1000PF, 50V, 0805; Capacitance:1000pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes
CAP, 1000PF, 50V, 0805; Capacitance:1000pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes
0805 1 nF 50 V ±10 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor
| DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1340-2-ND | 720-1340-6-ND | 2507688P | 57Y7293 | 877-VJ0805D102KXAAJ |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 1000Pf, 50V, 0805; Capacitance Vishay | 0805 1 nF 50 V ±10 % Tolerance HIFREQ SMT Multilayer Ceramic Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |