The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 100pF
Voltage = 250V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
The Vishay Surface Mount Multilayer VJ Hi Frequency Ceramic Chip Capacitor range offers an ultra stable dielectric material.
Low loss performance in systems up to the GHz range,High Frequency
Broadband Wireless and Satellite Communications, WiFi and WiMax systems, VoIP and Cellular base stations, RF and microwave, Medical instrumentation and test, Military devices
Capacitance = 100pF
Voltage = 250V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2 x 1.25 x 1.45mm
Length = 2mm
Depth = 1.25mm
Height = 1.45mm
Delivery on production packaging - Reel. This product is non-returnable.
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAPACITOR, RF, 100PF, 250V, 0805; Capacitance:100pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes
CAPACITOR, RF, 100PF, 250V, 0805; Capacitance:100pF; Voltage Rating:250V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 7880468 | 720-1339-6-ND | 720-1339-2-ND | 57Y7188 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Rf, 100Pf, 250V, 0805; Capacitance Vishay | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
Technology | Multilayer | |||
Capacitance Type | Fixed | Fixed | ||
Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |
Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |