8.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,8.
CAP CER 8.2PF 10V C0G/NP0 0805
CAP CER 8.2PF 10V C0G/NP0 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805A8R2BXQPW1BC-ND | 58J2743 | VJ0805A8R2BXQPW1BC | VJ0805A8R2BXQPW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,8.2Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 10 volts | 10 volts | 10 volts |