Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A8R2BXAPW1BC

Description
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A8R2BXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A8R2BXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A8R2BXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0805; Capacitance Vishay - 62AC8490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0805; Capacitance Vishay
62AC8490
Cap, 8.2Pf, 50V, C0G/np0, 0805; Capacitance Vishay 62AC8490
CAP, 8.2PF, 50V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0805; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3472
Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3472
CAP, 8.2PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A8R2BXAPW1BCTR-ND 720-VJ0805A8R2BXAPW1BCDKR-ND 62AC8490 69AH3472
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 50V, C0G/np0, 0805; Capacitance Vishay Cap, 8.2Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F627 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers