Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0805A821JXBAC

Description
Vishay VJ0805A821JXBAC
Request a Quote Datasheet
Description
Vishay VJ0805A821JXBAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6520746P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6520746P
MLCCs - Multilayer Ceramic Capacitors 6520746P
Vishay VJ0805A821JXBAC

Vishay VJ0805A821JXBAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1731224 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1731224
MLCCs - Multilayer Ceramic Capacitors 1731224
Vishay VJ0805A821JXBAC

Vishay VJ0805A821JXBAC

Supplier's Site
Ceramic Capacitors - 720-VJ0805A821JXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A821JXBACTR-ND
Ceramic Capacitors 720-VJ0805A821JXBACTR-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A821JXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A821JXBACCT-ND
Ceramic Capacitors 720-VJ0805A821JXBACCT-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A821JXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A821JXBACDKR-ND
Ceramic Capacitors 720-VJ0805A821JXBACDKR-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay - 92AH6242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
92AH6242
Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay 92AH6242
CAP, 820PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 820PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 820Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8494
Cap, 820Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8494
CAP, 820PF, 100V, 5%, C0G/NP0, 0805; Capacitance:820pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 100V, 5%, C0G/NP0, 0805; Capacitance:820pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6520746P 1731224 720-VJ0805A821JXBACTR-ND 720-VJ0805A821JXBACDKR-ND 92AH6242 62AC8494
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay Cap, 820Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers