Vishay Precision Group Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805; Capacitance Vishay VJ0805A820JXAMT

Description
CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Width:1.25mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 47C1779 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805; Capacitance Vishay
47C1779
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805; Capacitance Vishay 47C1779
CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0805; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47C1779
Product Name Ceramic Capacitor 82Pf 50V, C0G, 5%, 0805; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details