Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A820GXACW1BC

Description
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1725-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1725-2-ND
Ceramic Capacitors 720-1725-2-ND
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1725-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1725-6-ND
Ceramic Capacitors 720-1725-6-ND
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1725-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1725-1-ND
Ceramic Capacitors 720-1725-1-ND
82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

82pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 82Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay - 62AC8491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay
62AC8491
Cap, 82Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay 62AC8491
CAP, 82PF, 50V, 2%, C0G/NP0, 0805; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 82PF, 50V, 2%, C0G/NP0, 0805; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3473
Cap, 82Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3473
CAP, 82PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 82PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1725-2-ND 720-1725-6-ND 62AC8491 69AH3473
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 82Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay Cap, 82Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers