6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 6.8PF 100V C0G/NP0 0805
Capacitor,Ceramic,6.
CAP CER 6.8PF 100V C0G/NP0 0805
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805A6R8DXBPW1BC-ND | VJ0805A6R8DXBPW1BC | 58J2633 | VJ0805A6R8DXBPW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,6.8Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts | 100 volts |