Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A681JXCAT

Description
CAP CER 680PF 200V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 680PF 200V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A681JXCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A681JXCATDKR-ND
Ceramic Capacitors 720-VJ0805A681JXCATDKR-ND
CAP CER 680PF 200V C0G/NP0 0805

CAP CER 680PF 200V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A681JXCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A681JXCATTR-ND
Ceramic Capacitors 720-VJ0805A681JXCATTR-ND
680pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A681JXCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A681JXCATCT-ND
Ceramic Capacitors 720-VJ0805A681JXCATCT-ND
CAP CER 680PF 200V C0G/NP0 0805

CAP CER 680PF 200V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - VJ0805A681JXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A681JXCAT
Ceramic Capacitors VJ0805A681JXCAT
CAP CER 680PF 200V C0G/NP0 0805

CAP CER 680PF 200V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A681JXCATDKR-ND 720-VJ0805A681JXCATTR-ND VJ0805A681JXCAT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details