Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A681JXACW1BC

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1278DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1278DKR-ND
Ceramic Capacitors BC1278DKR-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1278TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1278TR-ND
Ceramic Capacitors BC1278TR-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1278CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1278CT-ND
Ceramic Capacitors BC1278CT-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 58J2700 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Vishay
58J2700
Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Vishay 58J2700
CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 50V, C0G, 5%, 0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3471
Cap, 680Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3471
CAP, 680PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 680PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805A681JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A681JXACW1BC
Ceramic Capacitors VJ0805A681JXACW1BC
CAP CER 680PF 50V C0G/NP0 0805

CAP CER 680PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1278DKR-ND BC1278TR-ND 58J2700 69AH3471 VJ0805A681JXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 680Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 680Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details