Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A680JXACW1BC

Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1266TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1266TR-ND
Ceramic Capacitors BC1266TR-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1266DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1266DKR-ND
Ceramic Capacitors BC1266DKR-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1266CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1266CT-ND
Ceramic Capacitors BC1266CT-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 68Pf 50V, C0G, 5%, 0805; Capacitance Vishay - 58J2660 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 50V, C0G, 5%, 0805; Capacitance Vishay
58J2660
Capacitor Ceramic 68Pf 50V, C0G, 5%, 0805; Capacitance Vishay 58J2660
CAPACITOR CERAMIC 68PF 50V, C0G, 5%, 0805; Capacitance:68pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 50V, C0G, 5%, 0805; Capacitance:68pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8487
Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8487
CAP, 68PF, 50V, 5%, C0G/NP0, 0805; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 50V, 5%, C0G/NP0, 0805; Capacitance:68pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1266TR-ND BC1266DKR-ND 58J2660 62AC8487
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 68Pf 50V, C0G, 5%, 0805; Capacitance Vishay Cap, 68Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details