Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A4R7BXACW1BC

Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 4.7 pF, 50V MLCC capacitor in the 0805 package is designed for high-frequency applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The capacitor operates within a temperature range of -55 °C to +125 °C and has a voltage rating of 50V DC. Its insulation resistance is specified to be greater than or equal to 10 GΩ, ensuring reliable performance in various applications. This component is suitable for use in consumer electronics, telecommunications, and data processing. The product is available in a surface mount configuration, making it compatible with modern PCB designs.

Datasheet Summary
Powered by GS/AI

The Vishay 4.7 pF, 50V MLCC capacitor in the 0805 package is designed for high-frequency applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The capacitor operates within a temperature range of -55 °C to +125 °C and has a voltage rating of 50V DC. Its insulation resistance is specified to be greater than or equal to 10 GΩ, ensuring reliable performance in various applications. This component is suitable for use in consumer electronics, telecommunications, and data processing. The product is available in a surface mount configuration, making it compatible with modern PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1720-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1720-2-ND
Ceramic Capacitors 720-1720-2-ND
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1720-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1720-1-ND
Ceramic Capacitors 720-1720-1-ND
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1720-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1720-6-ND
Ceramic Capacitors 720-1720-6-ND
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Pf, 50V, C0G/np0, 0805; Capacitance Vishay - 62AC8467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, C0G/np0, 0805; Capacitance Vishay
62AC8467
Cap, 4.7Pf, 50V, C0G/np0, 0805; Capacitance Vishay 62AC8467
CAP, 4.7PF, 50V, C0G/NP0, 0805; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 4.7PF, 50V, C0G/NP0, 0805; Capacitance:4.7pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 66AH1048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
66AH1048
Cap, 4.7Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 66AH1048
CAP, 4.7PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1720-2-ND 720-1720-6-ND 62AC8467 66AH1048
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Pf, 50V, C0G/np0, 0805; Capacitance Vishay Cap, 4.7Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details