Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A472JXXTW1BC

Description
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A472JXXTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A472JXXTW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A472JXXTW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4700Pf, 25V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8480
Cap, 4700Pf, 25V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8480
CAP, 4700PF, 25V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 25V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay
69AH3465
Cap, 4700Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay 69AH3465
CAP, 4700PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4700PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0805A472JXXTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A472JXXTW1BC
Ceramic Capacitors VJ0805A472JXXTW1BC
CAP CER 4700PF 25V C0G/NP0 0805

CAP CER 4700PF 25V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A472JXXTW1BCTR-ND 720-VJ0805A472JXXTW1BCDKR-ND 62AC8480 69AH3465 VJ0805A472JXXTW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 25V, 5%, C0G/np0, 0805; Capacitance Vishay Cap, 4700Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers