Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A470KXBAC

Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A470KXBACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A470KXBACTR-ND
Ceramic Capacitors 720-VJ0805A470KXBACTR-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470KXBACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A470KXBACDKR-ND
Ceramic Capacitors 720-VJ0805A470KXBACDKR-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470KXBACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A470KXBACCT-ND
Ceramic Capacitors 720-VJ0805A470KXBACCT-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A470KXBAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A470KXBAC
Ceramic Capacitors VJ0805A470KXBAC
CAP CER 47PF 100V C0G/NP0 0805

CAP CER 47PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 47Pf, 100V, 10%, C0G/np0, 0805; Capacitance Vishay - 62AC8473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, 10%, C0G/np0, 0805; Capacitance Vishay
62AC8473
Cap, 47Pf, 100V, 10%, C0G/np0, 0805; Capacitance Vishay 62AC8473
CAP, 47PF, 100V, 10%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 100V, 10%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay - 92AH6238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
92AH6238
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay 92AH6238
CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A470KXBACTR-ND 720-VJ0805A470KXBACDKR-ND VJ0805A470KXBAC 62AC8473 92AH6238
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 100V, 10%, C0G/np0, 0805; Capacitance Vishay Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers