Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A470JXXCW1BC

Description
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A470JXXCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470JXXCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 25V C0G/NP0 0805

CAP CER 47PF 25V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470JXXCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 25V C0G/NP0 0805

CAP CER 47PF 25V C0G/NP0 0805

Buy Now Datasheet
Capacitor,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J2408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J2408
Capacitor,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J2408
Capacitor,Ceramic,47 pF,25VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,47pF,25VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805A470JXXCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A470JXXCW1BC
Capacitors - Ceramic Capacitors VJ0805A470JXXCW1BC
CAP CER 47PF 25V C0G/NP0 0805

CAP CER 47PF 25V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A470JXXCW1BCTR-ND 720-VJ0805A470JXXCW1BCDKR-ND 58J2408 VJ0805A470JXXCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,47Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details