47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAPACITOR CERAMIC 47PF 50V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes
CAP, 47PF, 50V, 5%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
Capacitor: ceramic; MLCC; 47pF; 50V; C0G; ±5%; SMD; 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1630-2-ND | 720-1630-6-ND | 88M8635 | 58J2400 | 62AC8471 | 886-VJ0805A470JXACW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 47Pf 50V, C0G, 5%, 0805; Capacitance Vishay | Ceramic Capacitor 47Pf 50V, C0G, 5%, 0805, Full Reel; Capacitance Vishay | Cap, 47Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay | Capacitor: ceramic; MLCC; 47pF; 50V; C0G; ±5%; SMD; 0805 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |