Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A470GXJPW1BC

Description
47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A470GXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470GXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470GXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±2% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47Pf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay - 62AC8470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay
62AC8470
Cap, 47Pf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay 62AC8470
CAP, 47PF, 16V, 2%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 16V, 2%, C0G/NP0, 0805; Capacitance:47pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A470GXJPW1BCTR-ND 720-VJ0805A470GXJPW1BCDKR-ND 62AC8470
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 16V, 2%, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details