CAP CER 39PF 500V C0G/NP0 0805
39pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 39PF 500V C0G/NP0 0805
Capacitor,Ceramic,39
CAP CER 39PF 500V C0G/NP0 0805
CAP CER 39PF 500V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A390JXEACDKR-ND | 720-VJ0805A390JXEACTR-ND | 47C0317 | VJ0805A390JXEAC | VJ0805A390JXEAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,39Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |