Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A331JXACW1BC

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1632-2-ND
Ceramic Capacitors 720-1632-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1632-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1632-1-ND
Ceramic Capacitors 720-1632-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1632-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1632-6-ND
Ceramic Capacitors 720-1632-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1116782-VJ0805A331JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1116782-VJ0805A331JXACW1BC
Capacitors - Ceramic Capacitors 1116782-VJ0805A331JXACW1BC
Win Source Part Number: 1116782-VJ0805A331JX ACW1BC Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): VJ0805A331JXACW1BC.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1632-6,225204341 331,BC1274TR-NDR,720 -1632-1,720-1632-2,2 252 043 41331,BC1274CT,BC127 4DKR,BC1274TR,BC1274 TR-ND,BC1274CT-NDR,0 805N331J500NT,BC1274 CT-ND,BC1274DKR-ND Base Product Number: VJ0805

Win Source Part Number: 1116782-VJ0805A331JXACW1BC
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): VJ0805A331JXACW1BC.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1632-6,225204341331,BC1274TR-NDR,720-1632-1,720-1632-2,2252 043 41331,BC1274CT,BC1274DKR,BC1274TR,BC1274TR-ND,BC1274CT-NDR,0805N331J500NT,BC1274CT-ND,BC1274DKR-ND
Base Product Number: VJ0805

Buy Now Datasheet
Singapore, Singapore
SMD 330pF 50V Capacitor
60-VJ0805A331JXACW1BC
SMD 330pF 50V Capacitor 60-VJ0805A331JXACW1BC
330pF 50V C0G 5% MLCC Ceramic Capacitor 0805 SMD Product overview: VJ0805A331JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A331JXACW1B C can be used for catalog matching and distributor lookup.

330pF 50V C0G 5% MLCC Ceramic Capacitor 0805 SMD Product overview: VJ0805A331JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A331JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 330PF 50V 5% NP0 0805 - 886-VJ0805A331JXACW1BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 50V 5% NP0 0805
886-VJ0805A331JXACW1BC
CAP CER 330PF 50V 5% NP0 0805 886-VJ0805A331JXACW1BC
CAP CER 330PF 50V 5% NP0 0805

CAP CER 330PF 50V 5% NP0 0805

Supplier's Site
Cap, 330Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8462
Cap, 330Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8462
CAP, 330PF, 50V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3455
Cap, 330Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3455
CAP, 330PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1632-2-ND 720-1632-6-ND 1116782-VJ0805A331JXACW1BC 60-VJ0805A331JXACW1BC 886-VJ0805A331JXACW1BC 62AC8462 69AH3455
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 330pF 50V Capacitor CAP CER 330PF 50V 5% NP0 0805 Cap, 330Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay Cap, 330Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details