Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A330GXACW1BC

Description
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1714-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1714-6-ND
Ceramic Capacitors 720-1714-6-ND
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1714-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1714-2-ND
Ceramic Capacitors 720-1714-2-ND
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1714-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1714-1-ND
Ceramic Capacitors 720-1714-1-ND
33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

33pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A330GXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A330GXACW1BC
Ceramic Capacitors VJ0805A330GXACW1BC
CAP CER 33PF 50V C0G/NP0 0805

CAP CER 33PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 33Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay - 62AC8459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay
62AC8459
Cap, 33Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay 62AC8459
CAP, 33PF, 50V, 2%, C0G/NP0, 0805; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 50V, 2%, C0G/NP0, 0805; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3453
Cap, 33Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3453
CAP, 33PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1714-6-ND 720-1714-2-ND VJ0805A330GXACW1BC 62AC8459 69AH3453
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay Cap, 33Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers