Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A2R7DXXPW1BC

Description
2.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A2R7DXXPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A2R7DXXPW1BC-ND
Ceramic Capacitors VJ0805A2R7DXXPW1BC-ND
2.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A2R7DXXPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A2R7DXXPW1BC
Capacitors - Ceramic Capacitors VJ0805A2R7DXXPW1BC
CAP CER 2.7PF 25V C0G/NP0 0805

CAP CER 2.7PF 25V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,2.7Pf,25Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Pf,25Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1806
Capacitor,ceramic,2.7Pf,25Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1806
Capacitor,Ceramic,2. 7pF,25VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.7pF,25VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A2R7DXXPW1BC-ND VJ0805A2R7DXXPW1BC 58J1806
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,2.7Pf,25Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details