Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A2R7BXACW1BC

Description
CAP CER 2.7PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.7PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A2R7BXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 50V C0G/NP0 0805

CAP CER 2.7PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A2R7BXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 50V C0G/NP0 0805

CAP CER 2.7PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A2R7BXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,2.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1777
Capacitor,ceramic,2.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1777
Capacitor,Ceramic,2. 7pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.7pF,50VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805A2R7BXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A2R7BXACW1BC
Capacitors - Ceramic Capacitors VJ0805A2R7BXACW1BC
CAP CER 2.7PF 50V C0G/NP0 0805

CAP CER 2.7PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A2R7BXACW1BCDKR-ND 720-VJ0805A2R7BXACW1BCCT-ND 58J1777 VJ0805A2R7BXACW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2.7Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers