270pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,27
CAP CER 270PF 50V C0G/NP0 0805
CAP CER 270PF 50V C0G/NP0 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805A271KXAAP-ND | 46C9574 | VJ0805A271KXAAP | VJ0805A271KXAAP |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,270Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |