Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A271JXBCW1BC

Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A271JXBCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A271JXBCW1BC-ND
Ceramic Capacitors VJ0805A271JXBCW1BC-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1990
Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1990
Capacitor,Ceramic,27 0pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,270pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0805A271JXBCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A271JXBCW1BC
Ceramic Capacitors VJ0805A271JXBCW1BC
CAP CER 270PF 100V C0G/NP0 0805

CAP CER 270PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805A271JXBCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A271JXBCW1BC
Capacitors - Ceramic Capacitors VJ0805A271JXBCW1BC
CAP CER 270PF 100V C0G/NP0 0805

CAP CER 270PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A271JXBCW1BC-ND 58J1990 VJ0805A271JXBCW1BC VJ0805A271JXBCW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,270Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers