Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151825-VJ0805A271JX
Packaging: Tape and Reel
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 270 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Number of Pins: 2
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Dielectric: C0G
Max Operating Temperature: 150 °C
Case Code (Metric): 2012
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1151825-VJ0805A271JXAMT |
| Product Name | Custom Parts - Custom Parts (U - Z) - VJ0805A271JXAMT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.70E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |