270pF ±2% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,27
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0805A271GXCMC-ND | 46C9529 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,270Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) |