Vishay Intertechnology, Inc. Ceramic Capacitors - VJ0805A221JXGAT5Z VJ0805A221JXGAT5Z

Description
Manufacturer: Vishay Win Source Part Number: 938665-VJ0805A221JXG AT5Z Series: VJ HVArc Guard™ Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0805 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1073-1, 720-1073-2, 720-1073-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938665-VJ0805A221JXG AT5Z Series: VJ HVArc Guard™ Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0805 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1073-1, 720-1073-2, 720-1073-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A221JXGAT5Z - 938665-VJ0805A221JXGAT5Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805A221JXGAT5Z
938665-VJ0805A221JXGAT5Z
Ceramic Capacitors - VJ0805A221JXGAT5Z 938665-VJ0805A221JXGAT5Z
Manufacturer: Vishay Win Source Part Number: 938665-VJ0805A221JXG AT5Z Series: VJ HVArc Guard™ Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ0805 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-1073-1, 720-1073-2, 720-1073-6

Manufacturer: Vishay
Win Source Part Number: 938665-VJ0805A221JXGAT5Z
Series: VJ HVArc Guard™
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0805
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-1073-1, 720-1073-2, 720-1073-6

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 1000V Capacitor
60-VJ0805A221JXGAT5Z
SMD 220pF 1000V Capacitor 60-VJ0805A221JXGAT5Z
Cap Ceramic 220pF 1000V C0G 5% Pad SMD 0805 ArcShield 125°C T/R Product overview: VJ0805A221JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A221JXGAT5Z can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 1000V C0G 5% Pad SMD 0805 ArcShield 125°C T/R Product overview: VJ0805A221JXGAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A221JXGAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1073-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1073-6-ND
Ceramic Capacitors 720-1073-6-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1073-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1073-1-ND
Ceramic Capacitors 720-1073-1-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1073-2-ND
Ceramic Capacitors 720-1073-2-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 220PF 1KV C0G/NP0 0805 - 877-VJ0805A221JXGAT5Z - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 1KV C0G/NP0 0805
877-VJ0805A221JXGAT5Z
CAP CER 220PF 1KV C0G/NP0 0805 877-VJ0805A221JXGAT5Z
CAP CER 220PF 1KV C0G/NP0 0805

CAP CER 220PF 1KV C0G/NP0 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 938665-VJ0805A221JXGAT5Z 60-VJ0805A221JXGAT5Z 720-1073-6-ND 720-1073-1-ND 877-VJ0805A221JXGAT5Z
Product Name Ceramic Capacitors - VJ0805A221JXGAT5Z SMD 220pF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 220PF 1KV C0G/NP0 0805
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details