Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A221JXAPW1BC

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A221JXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A221JXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A221JXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 220Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8451
Cap, 220Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8451
CAP, 220PF, 50V, 5%, C0G/NP0, 0805; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 5%, C0G/NP0, 0805; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1869
Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1869
Capacitor,Ceramic,22 0pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,220pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805A221JXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A221JXAPW1BC
Ceramic Capacitors VJ0805A221JXAPW1BC
CAP CER 220PF 50V C0G/NP0 0805

CAP CER 220PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A221JXAPW1BCTR-ND 720-VJ0805A221JXAPW1BCDKR-ND 62AC8451 58J1869 VJ0805A221JXAPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay Capacitor,ceramic,220Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers