Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A220JXAMC

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A220JXAMCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A220JXAMCTR-ND
Ceramic Capacitors 720-VJ0805A220JXAMCTR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A220JXAMCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A220JXAMCCT-ND
Ceramic Capacitors 720-VJ0805A220JXAMCCT-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A220JXAMCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A220JXAMCDKR-ND
Ceramic Capacitors 720-VJ0805A220JXAMCDKR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805; Capacitance Vishay - 46C9105 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805; Capacitance Vishay
46C9105
Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805; Capacitance Vishay 46C9105
CERAMIC CAPACITOR, 22PF, 50V, C0G/NP0, 5%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 50V, C0G/NP0, 5%, 0805; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Vishay - 27X7754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Vishay
27X7754
Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Vishay 27X7754
CERAMIC CAPACITOR, 22PF, 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 50V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC8445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC8445
Cap, 22Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC8445
CAP, 22PF, 50V, 5%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A220JXAMCTR-ND 720-VJ0805A220JXAMCDKR-ND 46C9105 27X7754 62AC8445
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805; Capacitance Vishay Ceramic Capacitor, 22Pf, 50V, C0G/np0, 5%, 0805, Full Reel; Capacitance Vishay Cap, 22Pf, 50V, 5%, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers