22pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 22PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
Capacitor,Ceramic,22
CAP CER 22PF 25V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A220GXXPW1BCTR-ND | 720-VJ0805A220GXXPW1BCDKR-ND | 69AH3442 | 58J1826 | VJ0805A220GXXPW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Pf, 25V, Mlcc, 0805 Rohs Compliant Vishay | Capacitor,ceramic,22Pf,25Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |