Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A220GXACW1BC

Description
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1710-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1710-6-ND
Ceramic Capacitors 720-1710-6-ND
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1710-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1710-1-ND
Ceramic Capacitors 720-1710-1-ND
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1710-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1710-2-ND
Ceramic Capacitors 720-1710-2-ND
22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22pF 50V Capacitor
60-VJ0805A220GXACW1BC
SMD 22pF 50V Capacitor 60-VJ0805A220GXACW1BC
Cap Ceramic 22pF 50V C0G 2% Pad SMD 0805 125°C T/R Product overview: VJ0805A220GXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A220GXACW1B C can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 50V C0G 2% Pad SMD 0805 125°C T/R Product overview: VJ0805A220GXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805A220GXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay - 62AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay
62AC8442
Cap, 22Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay 62AC8442
CAP, 22PF, 50V, 2%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 2%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3439
Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3439
CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1710-6-ND 720-1710-1-ND 60-VJ0805A220GXACW1BC 62AC8442 69AH3439
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22pF 50V Capacitor Cap, 22Pf, 50V, 2%, C0G/np0, 0805; Capacitance Vishay Cap, 22Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details