CAP CER 22PF 10V C0G/NP0 0805
22pF ±1% 10V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 22PF 10V C0G/NP0 0805
Capacitor,Ceramic,22
CAP CER 22PF 10V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A220FXQCW1BCDKR-ND | 720-VJ0805A220FXQCW1BCTR-ND | 58J1813 | VJ0805A220FXQCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,22Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |