Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A220FXACW1BC

Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A220FXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A220FXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A220FXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,22Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1807 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1807
Capacitor,ceramic,22Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1807
Capacitor,Ceramic,22 pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,22pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A220FXACW1BCCT-ND 720-VJ0805A220FXACW1BCDKR-ND 58J1807
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitors - 2002-337XMPL2R5MG19 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details