Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A1R5CXACW1BC

Description
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A1R5CXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A1R5CXACW1BC-ND
Ceramic Capacitors VJ0805A1R5CXACW1BC-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,1.5Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1184
Capacitor,ceramic,1.5Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1184
Capacitor,Ceramic,1. 5pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,1.5pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ0805A1R5CXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A1R5CXACW1BC
Ceramic Capacitors VJ0805A1R5CXACW1BC
CAP CER 1.5PF 50V C0G/NP0 0805

CAP CER 1.5PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805A1R5CXACW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A1R5CXACW1BC
Capacitors - Ceramic Capacitors VJ0805A1R5CXACW1BC
CAP CER 1.5PF 50V C0G/NP0 0805

CAP CER 1.5PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A1R5CXACW1BC-ND 58J1184 VJ0805A1R5CXACW1BC VJ0805A1R5CXACW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details