1.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,1.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0805A1R5BXBMP-ND | 46C7270 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.5Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 100 volts |