Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A1R0BXJPW1BC

Description
1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A1R0BXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A1R0BXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A1R0BXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Pf, 16V, C0G/np0, 0805; Capacitance Vishay - 62AC8406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 16V, C0G/np0, 0805; Capacitance Vishay
62AC8406
Cap, 1Pf, 16V, C0G/np0, 0805; Capacitance Vishay 62AC8406
CAP, 1PF, 16V, C0G/NP0, 0805; Capacitance:1pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 16V, C0G/NP0, 0805; Capacitance:1pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805A1R0BXJPW1BCTR-ND 720-VJ0805A1R0BXJPW1BCDKR-ND 62AC8406
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 16V, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers